CEME Solenoid Pump E159 (Main series E150)

Description
Main Application: Coffee Espresso
Description
Main Application: Coffee Espresso
Datasheet
Datasheet Summary
Powered by GS/AI

The CEME Solenoid Pump E159 is part of the E150 series, designed for applications such as coffee espresso machines. It features a body made from PA66 and PPS, with seals available in EPDM+NBR or FKM, and a stainless steel tube. The pump operates at a coil voltage of 230V 50Hz or 120V 60Hz, with a power consumption of 11W. It has a maximum pressure of 0.9 bar and a flow rate of 55 cc/min at 0 bar. The pump is rated for an ambient temperature of up to 80 °C and a fluid temperature of 35 °C. It includes a 6.3 x 0.8 fast-on terminal for electrical connection and is approved by VDE and CE. The hydraulic connections include standard barb connections for both inlet and outlet. The pump is designed and tested using water as the fluid, and it is advised to avoid prolonged storage without water to prevent malfunction.

Datasheet Summary
Powered by GS/AI

The CEME Solenoid Pump E159 is part of the E150 series, designed for applications such as coffee espresso machines. It features a body made from PA66 and PPS, with seals available in EPDM+NBR or FKM, and a stainless steel tube. The pump operates at a coil voltage of 230V 50Hz or 120V 60Hz, with a power consumption of 11W. It has a maximum pressure of 0.9 bar and a flow rate of 55 cc/min at 0 bar. The pump is rated for an ambient temperature of up to 80 °C and a fluid temperature of 35 °C. It includes a 6.3 x 0.8 fast-on terminal for electrical connection and is approved by VDE and CE. The hydraulic connections include standard barb connections for both inlet and outlet. The pump is designed and tested using water as the fluid, and it is advised to avoid prolonged storage without water to prevent malfunction.

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pump - E159 (Main series E150) - CEME
Trivolzio (PV), Italy
Main Application: Coffee Espresso

Main Application: Coffee Espresso

Supplier's Site Datasheet

Technical Specifications

  CEME
Product Category Liquid Handling Pumps
Product Number E159 (Main series E150)
Product Name Solenoid Pump
Discharge Pressure 14.5 psi (10.19 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Positive Displacement Pumps - 1856120 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Media Temperature 68 F (20 C)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details