Caster Warehouse Inc. Polyolefin Wheel W-8-XDP-6600-C

Description
Made from high quality polyolefin, economical hard durometer wheel
Description
Made from high quality polyolefin, economical hard durometer wheel

Suppliers

Company
Product
Description
Supplier Links
Polyolefin Wheel - W-8-XDP-6600-C - Caster Warehouse Inc.
Lilburn, GA, USA
Polyolefin Wheel
W-8-XDP-6600-C
Polyolefin Wheel W-8-XDP-6600-C
Made from high quality polyolefin, economical hard durometer wheel

Made from high quality polyolefin, economical hard durometer wheel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-XDP-6600-C
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Trolley Wheels - 2012825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
View Details
Elastomeric High Tensile Rubber Wheels - EHT on Iron - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 1080 to 2280 lbs (490 to 1034 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details