RWM Casters Company Elastomeric High Tensile Rubber Wheels EHT on Iron

Description
RWM Caster’s Elastomeric High Tensile Rubber Wheels are incredible molded rubber wheels. The solid core provides superior strength and the rubber does not chunk out. Our rubber wheels perform well at 200% of normal molded rubber capacity and are excellent for towing applications. These Elastomeric High Tensile Rubber Wheels may mark floors. RWM Caster’s lighter rubber wheels reduce the weight of carts and increase amount of loads that carts can carry. FEATURES Hardness 70-75 Shore A Durometer APPLICATIONS All purpose towing
Description
RWM Caster’s Elastomeric High Tensile Rubber Wheels are incredible molded rubber wheels. The solid core provides superior strength and the rubber does not chunk out. Our rubber wheels perform well at 200% of normal molded rubber capacity and are excellent for towing applications. These Elastomeric High Tensile Rubber Wheels may mark floors. RWM Caster’s lighter rubber wheels reduce the weight of carts and increase amount of loads that carts can carry. FEATURES Hardness 70-75 Shore A Durometer APPLICATIONS All purpose towing

Suppliers

Company
Product
Description
Supplier Links
Elastomeric High Tensile Rubber Wheels - EHT on Iron - RWM Casters Company
Gastonia, NC, USA
Elastomeric High Tensile Rubber Wheels
EHT on Iron
Elastomeric High Tensile Rubber Wheels EHT on Iron
RWM Caster’s Elastomeric High Tensile Rubber Wheels are incredible molded rubber wheels. The solid core provides superior strength and the rubber does not chunk out. Our rubber wheels perform well at 200% of normal molded rubber capacity and are excellent for towing applications. These Elastomeric High Tensile Rubber Wheels may mark floors. RWM Caster’s lighter rubber wheels reduce the weight of carts and increase amount of loads that carts can carry. FEATURES Hardness 70-75 Shore A Durometer APPLICATIONS All purpose towing

RWM Caster’s Elastomeric High Tensile Rubber Wheels are incredible molded rubber wheels. The solid core provides superior strength and the rubber does not chunk out. Our rubber wheels perform well at 200% of normal molded rubber capacity and are excellent for towing applications. These Elastomeric High Tensile Rubber Wheels may mark floors. RWM Caster’s lighter rubber wheels reduce the weight of carts and increase amount of loads that carts can carry.

FEATURES

Hardness70-75 Shore A Durometer

APPLICATIONS

All purpose towing

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number EHT on Iron
Product Name Elastomeric High Tensile Rubber Wheels
Wheel Type Rubber/Metal
Maximum Load 1080 to 2280 lbs (490 to 1034 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
Wheel Width 2.5 to 3 inch (63.5 to 76.2 mm)
Hub Length 3.5 inch (88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 8371243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 300 lbs (136 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Whisper Wheels HD Urethane on Iron Wheel - UW Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Whisper
Maximum Load 1500 to 4100 lbs (680 to 1859 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details