Caster Warehouse Inc. V Groove W-8-VG-9400

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
V Groove - W-8-VG-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-8-VG-9400
V Groove W-8-VG-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
V Groove - W-8-VG-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-8-VG-9400
V Groove W-8-VG-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site
V Groove - W-8-VG-9400 - Caster Warehouse Inc.
Lilburn, GA, USA
V Groove
W-8-VG-9400
V Groove W-8-VG-9400
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc. Caster Warehouse Inc. Caster Warehouse Inc.
Product Category Wheels Wheels Wheels
Product Number W-8-VG-9400 W-8-VG-9400 W-8-VG-9400
Product Name V Groove V Groove V Groove
Wheel Type Metal; V-grooved Metal; V-grooved Metal; V-grooved
Maximum Load 2500 lbs (1134 kg) 2500 lbs (1134 kg) 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm) 2.5 inch (63.5 mm) 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 2391396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 3.74 inch (95 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.09 inch (180 mm)
View Details