PJ Company BC SERIES: Balloon Cushion Wheels 824BC7JF

Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub
Description
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Suppliers

Company
Product
Description
Supplier Links
BC SERIES: Balloon Cushion Wheels - 824BC7JF - PJ Company
Compton, CA, USA
BC SERIES: Balloon Cushion Wheels
824BC7JF
BC SERIES: Balloon Cushion Wheels 824BC7JF
CAPACITY: 350 - 450 LBS. The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation. Characteristics: Temperature range -45° to +160° F Durometer 65 (&plusm;) Shore A Solid aluminum hub Black or grey treadOptions: Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

CAPACITY: 350 - 450 LBS.
The BC wheel has a highly resilient, natural rubber tread bonded to a lightly polished aluminum core. Balloon Cushion wheels are designed to minimize friction making startup and swiveling easier while maintaining noiseless operation.
Characteristics:
Temperature range -45° to +160° F
Durometer 65 (&plusm;) Shore A
Solid aluminum hub
Black or grey treadOptions:
Black or Grey Tread, 8" Diameter with 2 1/4" centered hub

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 824BC7JF
Product Name BC SERIES: Balloon Cushion Wheels
Maximum Load 450 lbs (204 kg)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
PA SERIES: Polyurethane Mold on Aluminum Wheels - 520PA6C - PJ Company
Specs
Wheel Type Plastic
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 5 inch (127 mm)
View Details
R-3561 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 10500 lbs (4762 kg)
Wheel Diameter 9.25 inch (235 mm)
View Details