RS Components, Ltd. Trolley Wheels 2391399

Description
Guitel Hervieu 23-412-125R12
Request a Quote
Description
Guitel Hervieu 23-412-125R12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391399
Trolley Wheels 2391399
Guitel Hervieu 23-412-125R12

Guitel Hervieu 23-412-125R12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391399
Product Name Trolley Wheels
Maximum Load 617 lbs (280 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3337850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 3994936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 992 lbs (450 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 8371237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 1830090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 10.04 inch (255 mm)
View Details