Caster Warehouse Inc. Ductile Steel Wheel W-8-DUC-9500-T

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile Steel Wheel - W-8-DUC-9500-T - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile Steel Wheel
W-8-DUC-9500-T
Ductile Steel Wheel W-8-DUC-9500-T
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-8-DUC-9500-T
Product Name Ductile Steel Wheel
Wheel Type Metal
Maximum Load 4750 lbs (2154 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 115 lbs (52.15 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Straight Sided Phenolic Wheels - TH/TS Series - Albion Casters and Wheels
Specs
Wheel Type Phenolic
Maximum Load 500 to 1500 lbs (227 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details