A 7Q16M4 is a precision series guide wheel made of SAE 52100 steel hardened to HRC 60-62, with a 19.05 mm bore, 60.3 mm outer diameter, 59.9 mm width, and a radial load capacity of 9700 N and axial load capacity of 4001 N. It features a ground contact edge, pre-lubricated shielded steel bearing with a nylon 66 retainer, and a 90° contact angle. The wheel is designed for use with metric tracks.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Q16M4 |
| Product Name | Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel |
| Wheel Type | V-grooved |
| Maximum Load | 899 lbs (408 kg) |
| Wheel Diameter | 2.37 inch (60.3 mm) |