Faultless Caster Ruberex® 4-4x15/16

Description
Quiet movement, a cushioned ride, and maximum floor protection
Description
Quiet movement, a cushioned ride, and maximum floor protection

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Ruberex®
4-4x15/16
Ruberex® 4-4x15/16
Quiet movement, a cushioned ride, and maximum floor protection

Quiet movement, a cushioned ride, and maximum floor protection

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 4-4x15/16
Product Name Ruberex®
Wheel Type Solid Rubber
Maximum Load 115 lbs (52.15 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2086040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Specs
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Polypropylene Empire Wheels - IB Series - Albion Casters and Wheels
Specs
Wheel Type Solid Poly
Maximum Load 400 to 900 lbs (181 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details