Albion Casters and Wheels Straight Sided Phenolic Wheels TH/TS Series

Description
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -65°F to +250°F (300°F intermittent) Hardness: Rockwell 102 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor
Description
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -65°F to +250°F (300°F intermittent) Hardness: Rockwell 102 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Suppliers

Company
Product
Description
Supplier Links
Straight Sided Phenolic Wheels - TH/TS Series - Albion Casters and Wheels
Albion, MI, USA
Straight Sided Phenolic Wheels
TH/TS Series
Straight Sided Phenolic Wheels TH/TS Series
Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -65°F to +250°F (300°F intermittent) Hardness: Rockwell 102 WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Wheels are molded of heavy macerated or chopped cotton denim, impregnated with phenolic resin and formed in close fitting molds under high pressure and temperature. They are non-marking and excellent load carriers.

FEATURES

  • Wheel face: Moderate crown
  • Finish: Black
  • Temperature Range: -65°F to +250°F (300°F intermittent)
  • Hardness: Rockwell 102

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factor
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number TH/TS Series
Product Name Straight Sided Phenolic Wheels
Wheel Type Phenolic
Maximum Load 500 to 1500 lbs (227 to 680 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Wheel Width 1.5 to 2 inch (38.1 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Thick Tread Polyurethane Wheels on Cast Iron Core - PX Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 2010 to 7700 lbs (912 to 3492 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
View Details
Standard Crane Wheel - WCL-122 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details