High quality Thermo Plastic Rubber mechanically locked to polyolefin core
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-6-TPR-6400-DB |
| Product Name | Thermo Plastic Rubber |
| Wheel Type | Rubber/Plastic |
| Maximum Load | 400 lbs (181 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 1.5 inch (38.1 mm) |