Stock Drive Products & Sterling Instrument - SDP/SI Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. A 7Q17M2ADJ

Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Description
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Studded guide wheels are precision-load-bearing components for linear motion systems, available in metric sizes 0, 1, and 2. The A 7Q17M2ADJ is an adjustable stud model with a 30.73 mm outside diameter, a 24.9 mm journal length, and a M10 x 1.5 threaded stud. It has a hex nut and washer assembly with a 14 mm hex size. Static radial load rating is 2780 N, dynamic radial load rating is 4700 N, static axial load rating is 2630 N, and dynamic axial load rating is 2380 N. The wheel is made from SAE 52100 steel with a shielded bearing, and all nuts and washers are 18-8 stainless steel. Load ratings comply with AFBMA STD 9-1990.

Datasheet Summary
Powered by GS/AI

Studded guide wheels are precision-load-bearing components for linear motion systems, available in metric sizes 0, 1, and 2. The A 7Q17M2ADJ is an adjustable stud model with a 30.73 mm outside diameter, a 24.9 mm journal length, and a M10 x 1.5 threaded stud. It has a hex nut and washer assembly with a 14 mm hex size. Static radial load rating is 2780 N, dynamic radial load rating is 4700 N, static axial load rating is 2630 N, and dynamic axial load rating is 2380 N. The wheel is made from SAE 52100 steel with a shielded bearing, and all nuts and washers are 18-8 stainless steel. Load ratings comply with AFBMA STD 9-1990.

Suppliers

Company
Product
Description
Supplier Links
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel.
A 7Q17M2ADJ
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. A 7Q17M2ADJ
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Wheels
Product Number A 7Q17M2ADJ
Product Name Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel.
Wheel Type V-grooved
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details