High quality polyurethane chemically bonded to painted cast iron core
High quality polyurethane chemically bonded to painted cast iron core
High quality polyurethane chemically bonded to painted cast iron core
| Caster Warehouse Inc. | Caster Warehouse Inc. | Caster Warehouse Inc. | |
|---|---|---|---|
| Product Category | Wheels | Wheels | Wheels |
| Product Number | W-6-PCI-9500 | W-6-PCI-9500 | W-6-PCI-9500 |
| Product Name | Polyurethane on Cast Iron Wheel | Polyurethane on Cast Iron Wheel | Polyurethane on Cast Iron Wheel |
| Wheel Type | Poly/Metal | Poly/Metal | Poly/Metal |
| Maximum Load | 2000 lbs (907 kg) | 2000 lbs (907 kg) | 2000 lbs (907 kg) |
| Wheel Diameter | 6 inch (152 mm) | 6 inch (152 mm) | 6 inch (152 mm) |
| Wheel Width | 3 inch (76.2 mm) | 3 inch (76.2 mm) | 3 inch (76.2 mm) |