RS Components, Ltd. Trolley Wheels 400223

Description
Guitel Hervieu 23-514-125B20
Request a Quote
Description
Guitel Hervieu 23-514-125B20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 400223 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
400223
Trolley Wheels 400223
Guitel Hervieu 23-514-125B20

Guitel Hervieu 23-514-125B20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 400223
Product Name Trolley Wheels
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2478427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Trolley Wheels - 2391397 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 353 lbs (160 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 0.9843 inch (25 mm)
View Details
Trolley Wheels - 2430377 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 265 lbs (120 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Trolley Wheels - 2786059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details