Albion Casters and Wheels Thick Tread Polyurethane Wheels on Cast Iron Core PX Series

Description
Wheel face and “V”-groove are machined from heavy duty polyurethane. A relief groove at the base of the “V” tends to equalize the load to each face of the angle track when in operation. Wheel face and bore are machined for concentricity to proper tracking. These wheels can be used not only on track but flat surfaces as well. FEATURES Hardness: 60 Shore D Wheel Face: V-groove Finish: Green WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory
Description
Wheel face and “V”-groove are machined from heavy duty polyurethane. A relief groove at the base of the “V” tends to equalize the load to each face of the angle track when in operation. Wheel face and bore are machined for concentricity to proper tracking. These wheels can be used not only on track but flat surfaces as well. FEATURES Hardness: 60 Shore D Wheel Face: V-groove Finish: Green WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Thick Tread Polyurethane Wheels on Cast Iron Core - PX Series - Albion Casters and Wheels
Albion, MI, USA
Thick Tread Polyurethane Wheels on Cast Iron Core
PX Series
Thick Tread Polyurethane Wheels on Cast Iron Core PX Series
Wheel face and “V”-groove are machined from heavy duty polyurethane. A relief groove at the base of the “V” tends to equalize the load to each face of the angle track when in operation. Wheel face and bore are machined for concentricity to proper tracking. These wheels can be used not only on track but flat surfaces as well. FEATURES Hardness: 60 Shore D Wheel Face: V-groove Finish: Green WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory

Wheel face and “V”-groove are machined from heavy duty polyurethane. A relief groove at the base of the “V” tends to equalize the load to each face of the angle track when in operation. Wheel face and bore are machined for concentricity to proper tracking. These wheels can be used not only on track but flat surfaces as well.

FEATURES

  • Hardness: 60 Shore D
  • Wheel Face: V-groove
  • Finish: Green

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options,

please consult factory

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number PX Series
Product Name Thick Tread Polyurethane Wheels on Cast Iron Core
Wheel Type Poly/Metal
Maximum Load 2010 to 7700 lbs (912 to 3492 kg)
Wheel Diameter 6 to 16 inch (152 to 406 mm)
Wheel Width 3 to 5 inch (76.2 to 127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
8
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details