Caster Warehouse Inc. Balloon Cushion Rubber on Aluminum Wheel W-6-GRND-66BB-1/2

Description
Extra thick, precision molded high grade rubber chemically bonded to alum.
Description
Extra thick, precision molded high grade rubber chemically bonded to alum.

Suppliers

Company
Product
Description
Supplier Links
Balloon Cushion Rubber on Aluminum Wheel - W-6-GRND-66BB-1/2 - Caster Warehouse Inc.
Lilburn, GA, USA
Balloon Cushion Rubber on Aluminum Wheel
W-6-GRND-66BB-1/2
Balloon Cushion Rubber on Aluminum Wheel W-6-GRND-66BB-1/2
Extra thick, precision molded high grade rubber chemically bonded to alum.

Extra thick, precision molded high grade rubber chemically bonded to alum.

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-6-GRND-66BB-1/2
Product Name Balloon Cushion Rubber on Aluminum Wheel
Wheel Type Half Round Tread; Balloon Cushion
Maximum Load 350 lbs (159 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6219553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 540 lbs (245 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details