For use in non-motorized applications only, high quality rubber
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | P-W10-OH-G-1/2 |
| Product Name | Pneumatic Wheel |
| Wheel Type | Pneumatic |
| Maximum Load | 350 lbs (159 kg) |
| Wheel Diameter | 11.25 inch (286 mm) |
| Wheel Width | 3.5 inch (88.9 mm) |