RS Components, Ltd. Trolley Wheels 6949055

Description
LAG 12086G Trolley Wheel
Request a Quote
Description
LAG 12086G Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 6949055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
6949055
Trolley Wheels 6949055
LAG 12086G Trolley Wheel

LAG 12086G Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 6949055
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 507 lbs (230 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Metal; Aluminium
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Trolley Wheels - 1965138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 399842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 1718321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details