Made from premium ductile iron, extra heavy core provides superior strength
| Caster Warehouse Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | W-6-DVG-9100-DBO |
| Product Name | Ductile V Groove Wheel |
| Wheel Type | Metal; V-grooved |
| Maximum Load | 1750 lbs (794 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 2 inch (50.8 mm) |