RS Components, Ltd. Trolley Wheels 2391422

Description
Guitel Hervieu 87-400-080L12
Request a Quote
Description
Guitel Hervieu 87-400-080L12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391422
Trolley Wheels 2391422
Guitel Hervieu 87-400-080L12

Guitel Hervieu 87-400-080L12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391422
Product Name Trolley Wheels
Maximum Load 220 lbs (100 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 858786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Trolley Wheels - 3379781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 399997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details