Albion Casters and Wheels Polypropylene Wheels PB Series

Description
Injection molded blend of thermoplastic polymers which resist absorption and are resistant to most chemicals and solvents. Capacity ratings are comparable to hard rubber wheels with the added advantage of being lighter in weight and having greater impact resistance. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -20 to +180 degrees Fahrenheit Hardness: 65 Shore D WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor
Description
Injection molded blend of thermoplastic polymers which resist absorption and are resistant to most chemicals and solvents. Capacity ratings are comparable to hard rubber wheels with the added advantage of being lighter in weight and having greater impact resistance. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -20 to +180 degrees Fahrenheit Hardness: 65 Shore D WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Wheels - PB Series - Albion Casters and Wheels
Albion, MI, USA
Polypropylene Wheels
PB Series
Polypropylene Wheels PB Series
Injection molded blend of thermoplastic polymers which resist absorption and are resistant to most chemicals and solvents. Capacity ratings are comparable to hard rubber wheels with the added advantage of being lighter in weight and having greater impact resistance. FEATURES Wheel face: Moderate crown Finish: Black Temperature Range: -20 to +180 degrees Fahrenheit Hardness: 65 Shore D WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factor

Injection molded blend of thermoplastic polymers which resist absorption and are resistant to most chemicals and solvents. Capacity ratings are comparable to hard rubber wheels with the added advantage of being lighter in weight and having greater impact resistance.

FEATURES

  • Wheel face: Moderate crown
  • Finish: Black
  • Temperature Range: -20 to +180 degrees Fahrenheit
  • Hardness: 65 Shore D

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factor
Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number PB Series
Product Name Polypropylene Wheels
Wheel Type Plastic
Maximum Load 250 to 1000 lbs (113 to 454 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
Wheel Width 1.25 to 2 inch (31.75 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 4387806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWS400-8 25/73 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details