Caster Warehouse Inc. V Groove W-5-VG-6600-BB

Description
Made from premium cast iron or otherwise known as semi-steel
Description
Made from premium cast iron or otherwise known as semi-steel

Suppliers

Company
Product
Description
Supplier Links
Made from premium cast iron or otherwise known as semi-steel

Made from premium cast iron or otherwise known as semi-steel

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-VG-6600-BB
Product Name V Groove
Wheel Type Metal; V-grooved
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
View Details
X-treme® Plus Solid Elastomer Wheels - XP Series - Albion Casters and Wheels
Specs
Wheel Type Solid Rubber
Maximum Load 1400 to 2500 lbs (635 to 1134 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details