RS Components, Ltd. Trolley Wheels 1718324

Description
RS PRO PNR260X75-25.4 Trolley Wheel
Request a Quote
Description
RS PRO PNR260X75-25.4 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 1718324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
1718324
Trolley Wheels 1718324
RS PRO PNR260X75-25.4 Trolley Wheel

RS PRO PNR260X75-25.4 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 1718324
Product Name Trolley Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 2391417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.5512 inch (14 mm)
View Details
Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 2391394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 1.57 inch (40 mm)
View Details