Faultless Caster Dyna-Tred TPR Wheel 90-4x2

Description
Applications: dollies, furniture, carts, and trucks, non-marking ride
Description
Applications: dollies, furniture, carts, and trucks, non-marking ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred TPR Wheel
90-4x2
Dyna-Tred TPR Wheel 90-4x2
Applications: dollies, furniture, carts, and trucks, non-marking ride

Applications: dollies, furniture, carts, and trucks, non-marking ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 90-4x2
Product Name Dyna-Tred TPR Wheel
Wheel Type Rubber/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8371230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Conveyor Module Roller Wheels - Omniwheels Units - Omnitrack Corp.
Specs
Wheel Type Poly/Metal
Maximum Load 55 lbs (24.94 kg)
Wheel Diameter 1.89 to 3.15 inch (48.03 to 80.01 mm)
View Details
ALST -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details