The A 7Y16M2 is a precision guide wheel in the metric series, constructed from 440C stainless steel with a hardness of HRC 58…60, featuring a ground contact edge and a 7.87 mm bore. It has a 19.8 mm outer diameter, weighs 30.7 g, and includes a sealed stainless steel bearing with a nylon 66 retainer. It supports a radial load capacity of 1220 N and an axial load capacity of 252 N.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Wheels |
| Product Number | A 7Y16M2 |
| Product Name | Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel |
| Wheel Type | V-grooved |
| Maximum Load | 140 lbs (63.72 kg) |
| Wheel Diameter | 1.25 inch (31.8 mm) |