Caster Warehouse Inc. Soft Rubber Wheel W-5-SR-3600

Description
Precision molded high quality soft rubber molded to hard rubber core
Description
Precision molded high quality soft rubber molded to hard rubber core

Suppliers

Company
Product
Description
Supplier Links
Soft Rubber Wheel - W-5-SR-3600 - Caster Warehouse Inc.
Lilburn, GA, USA
Soft Rubber Wheel
W-5-SR-3600
Soft Rubber Wheel W-5-SR-3600
Precision molded high quality soft rubber molded to hard rubber core

Precision molded high quality soft rubber molded to hard rubber core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-SR-3600
Product Name Soft Rubber Wheel
Wheel Type Solid Rubber
Maximum Load 150 lbs (68.03 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 5.12 inch (130 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Fiberglass Filled Polypropylene Wheels - GP Series - Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 800 to 1400 lbs (363 to 635 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details
Holonomic Robotic Wheels: 48mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 19.84 lbs (9 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details