RS Components, Ltd.
Trolley Wheels
2478411
Description
LAG 9068 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 9068 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
2478411 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Solid
|
|
Maximum Load
|
353 lbs (160 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
441 lbs (200 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
2205 lbs (1000 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
1323 lbs (600 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
220 lbs (100 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details