Albion Casters and Wheels X-treme® Solid Elastomer Wheels XI Series

Description
Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name! FEATURES Hardness: 75 Shore D Wheel Face: Moderate crown Finish: XI Green Temperature Range: up to +200 degrees Fahrenheit WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.
Description
Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name! FEATURES Hardness: 75 Shore D Wheel Face: Moderate crown Finish: XI Green Temperature Range: up to +200 degrees Fahrenheit WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
X-treme® Solid Elastomer Wheels - XI Series - Albion Casters and Wheels
Albion, MI, USA
X-treme® Solid Elastomer Wheels
XI Series
X-treme® Solid Elastomer Wheels XI Series
Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name! FEATURES Hardness: 75 Shore D Wheel Face: Moderate crown Finish: XI Green Temperature Range: up to +200 degrees Fahrenheit WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name!

FEATURES

  • Hardness: 75 Shore D
  • Wheel Face: Moderate crown
  • Finish: XI Green
  • Temperature Range: up to +200 degrees Fahrenheit

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory.
Supplier's Site
X-treme® Solid Elastomer Polyurethane Wheels - XI Series - Albion Casters and Wheels
Albion, MI, USA
X-treme® Solid Elastomer Polyurethane Wheels
XI Series
X-treme® Solid Elastomer Polyurethane Wheels XI Series
Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name! FEATURES Hardness: 75 Shore D Wheel Face: Moderate crown Finish: XI Green Temperature Range: up to +200 degrees Fahrenheit WHEEL OPTIONS Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11. For customization & special application options, please consult factory.

Designed specifically for highcapacity manual applications involving chemicals, solvents or water. X-tremely low rolling resistance provides the ergonomic qualities you demand. One-piece construction affords freedom from tread separation with an exceptionally long life. Non-marking, floor protective tread. Enhance the appearance of your equipment by selecting virtually any wheel color! Personalize with your company name!

FEATURES

  • Hardness: 75 Shore D
  • Wheel Face: Moderate crown
  • Finish: XI Green
  • Temperature Range: up to +200 degrees Fahrenheit

WHEEL OPTIONS

  • Note: Select bearings featured are recommended for standard applications. For special applications or alternate bearings consult factory. See bearing information on page 11.
  • For customization & special application options, please consult factory.
Supplier's Site

Technical Specifications

  Albion Casters and Wheels Albion Casters and Wheels
Product Category Wheels Wheels
Product Number XI Series XI Series
Product Name X-treme® Solid Elastomer Wheels X-treme® Solid Elastomer Polyurethane Wheels
Wheel Type Solid Rubber Solid Poly
Maximum Load 1000 lbs (454 kg) 1000 lbs (454 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm) 4 to 8 inch (102 to 203 mm)
Wheel Width 2 inch (50.8 mm) 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 8489899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Phenolic Wheel (PH) - PH32R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3.25 inch (82.55 mm)
View Details