Caster Warehouse Inc. Ductile V Groove Wheel W-5-DVG-9100

Description
Made from premium ductile iron, extra heavy core provides superior strength
Description
Made from premium ductile iron, extra heavy core provides superior strength

Suppliers

Company
Product
Description
Supplier Links
Ductile V Groove Wheel - W-5-DVG-9100 - Caster Warehouse Inc.
Lilburn, GA, USA
Ductile V Groove Wheel
W-5-DVG-9100
Ductile V Groove Wheel W-5-DVG-9100
Made from premium ductile iron, extra heavy core provides superior strength

Made from premium ductile iron, extra heavy core provides superior strength

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-5-DVG-9100
Product Name Ductile V Groove Wheel
Wheel Type Metal; V-grooved
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details