RWM Casters Company Infinity Vulkollan® Wheels INF Wheels

Description
RWM Casters Infinity Wheels are made from the highest quality Vulkollan® polyurethane in the world. These industrial strength wheels have exceptional abrasion resistance and high tear strength. Load capacities are greater than similarly designed wheels, enabling the use of a smaller diameter wheel if required. The Infinity Vulkollan® Wheels are excellent for towing applications. Our Infinity Vulkollan® Wheels are resistant to a wide range of oils, greases and chemical, but are sensitive to hydrolyzing agents such as hot water, steam and hot moist air, strong acids, alcohols and high humidity. They offer excellent recovery from long periods of heavy static loading combined with low rolling resistance and floor saving tread. FEATURES Wheel Bearings Choice of precision ball or tapered roller bearings Temperature Range -20°F to 200°F Hardness 93 Durometer Shore A Finish Amber tread on cast iron core. The color of Vulkollan® polyurethane will change over time and exposure to UV rays from a light amber to a very dark brown. APPLICATIONS Highest Quality Vulkollan® Polyurethane in the World! High Dynamic Load Capacity Superior Tear Resistance Exceptional Abrasion Resistance Extremely Durable Ergonomic / Easy to Roll Superior Rebound Resilience Superior Ozone, Grease and Oils Resistance Extremely Reliable Superior Structural Strength Reduced Downtime and Maintenance Costs
Description
RWM Casters Infinity Wheels are made from the highest quality Vulkollan® polyurethane in the world. These industrial strength wheels have exceptional abrasion resistance and high tear strength. Load capacities are greater than similarly designed wheels, enabling the use of a smaller diameter wheel if required. The Infinity Vulkollan® Wheels are excellent for towing applications. Our Infinity Vulkollan® Wheels are resistant to a wide range of oils, greases and chemical, but are sensitive to hydrolyzing agents such as hot water, steam and hot moist air, strong acids, alcohols and high humidity. They offer excellent recovery from long periods of heavy static loading combined with low rolling resistance and floor saving tread. FEATURES Wheel Bearings Choice of precision ball or tapered roller bearings Temperature Range -20°F to 200°F Hardness 93 Durometer Shore A Finish Amber tread on cast iron core. The color of Vulkollan® polyurethane will change over time and exposure to UV rays from a light amber to a very dark brown. APPLICATIONS Highest Quality Vulkollan® Polyurethane in the World! High Dynamic Load Capacity Superior Tear Resistance Exceptional Abrasion Resistance Extremely Durable Ergonomic / Easy to Roll Superior Rebound Resilience Superior Ozone, Grease and Oils Resistance Extremely Reliable Superior Structural Strength Reduced Downtime and Maintenance Costs

Suppliers

Company
Product
Description
Supplier Links
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Gastonia, NC, USA
Infinity Vulkollan® Wheels
INF Wheels
Infinity Vulkollan® Wheels INF Wheels
RWM Casters Infinity Wheels are made from the highest quality Vulkollan® polyurethane in the world. These industrial strength wheels have exceptional abrasion resistance and high tear strength. Load capacities are greater than similarly designed wheels, enabling the use of a smaller diameter wheel if required. The Infinity Vulkollan® Wheels are excellent for towing applications. Our Infinity Vulkollan® Wheels are resistant to a wide range of oils, greases and chemical, but are sensitive to hydrolyzing agents such as hot water, steam and hot moist air, strong acids, alcohols and high humidity. They offer excellent recovery from long periods of heavy static loading combined with low rolling resistance and floor saving tread. FEATURES Wheel Bearings Choice of precision ball or tapered roller bearings Temperature Range -20°F to 200°F Hardness 93 Durometer Shore A Finish Amber tread on cast iron core. The color of Vulkollan® polyurethane will change over time and exposure to UV rays from a light amber to a very dark brown. APPLICATIONS Highest Quality Vulkollan® Polyurethane in the World! High Dynamic Load Capacity Superior Tear Resistance Exceptional Abrasion Resistance Extremely Durable Ergonomic / Easy to Roll Superior Rebound Resilience Superior Ozone, Grease and Oils Resistance Extremely Reliable Superior Structural Strength Reduced Downtime and Maintenance Costs

RWM Casters Infinity Wheels are made from the highest quality Vulkollan® polyurethane in the world. These industrial strength wheels have exceptional abrasion resistance and high tear strength. Load capacities are greater than similarly designed wheels, enabling the use of a smaller diameter wheel if required. The Infinity Vulkollan® Wheels are excellent for towing applications.

Our Infinity Vulkollan® Wheels are resistant to a wide range of oils, greases and chemical, but are sensitive to hydrolyzing agents such as hot water, steam and hot moist air, strong acids, alcohols and high humidity. They offer excellent recovery from long periods of heavy static loading combined with low rolling resistance and floor saving tread.

FEATURES

Wheel BearingsChoice of precision ball or tapered roller bearings
Temperature Range-20°F to 200°F
Hardness93 Durometer Shore A
FinishAmber tread on cast iron core. The color of Vulkollan® polyurethane will change over time and exposure to UV rays from a light amber to a very dark brown.

APPLICATIONS

Highest Quality Vulkollan® Polyurethane in the World!
High Dynamic Load Capacity
Superior Tear Resistance
Exceptional Abrasion Resistance
Extremely Durable Ergonomic / Easy to Roll
Superior Rebound Resilience
Superior Ozone, Grease and Oils Resistance
Extremely Reliable
Superior Structural Strength
Reduced Downtime and Maintenance Costs
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number INF Wheels
Product Name Infinity Vulkollan® Wheels
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
Wheel Width 0.3750 to 0.6250 inch (9.52 to 15.87 mm)
Hub Length 2.1 to 3.25 inch (53.34 to 82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #3 Precision Guide Wheel - A 7Q16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 2786037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Metal
Maximum Load 680 lbs (308 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Urethane on Iron Wheels - UI Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal
Maximum Load 400 to 9000 lbs (181 to 4082 kg)
Wheel Diameter 3.5 to 20 inch (88.9 to 508 mm)
View Details