Faultless Caster Super K 41B-6x2-1/2

Description
Excellent resiliency for ease of movement in manual or in tow applications
Description
Excellent resiliency for ease of movement in manual or in tow applications

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Excellent resiliency for ease of movement in manual or in tow applications

Excellent resiliency for ease of movement in manual or in tow applications

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 41B-6x2-1/2
Product Name Super K
Wheel Type Solid Poly
Maximum Load 1620 lbs (735 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Trolley Wheels - 6667609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Specs
Wheel Type Metal
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details