The A 7X17MJF3 is a guide wheel journal assembly with a journal diameter of 9.53 mm, an overall length of 64.26 mm, and a mounting plate offset of 3 mm. It uses a 7/16-20 thread for the wheel locknut and mounting plate, and includes a steel mounting plate washer and locknut with a hex size of 3/4 inch. The assembly features a stainless steel journal and washers, with a zinc-plated steel nylon-insert locknut for the wheel. The wheel width is 11.1 mm, and the mounting plate thickness is 6.35 mm. The part is a metric equivalent of an inch component and is mounted with a 11.99 mm top surface height.
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Casters |
| Product Number | A 7X17MJF3 |
| Product Name | Guide Wheel Size 3 Journal Assembly with a mounting shank diameter of 11.99mm and Overall length of 64.26mm |
| Wheel Type | V-grooved |