RS Components, Ltd. Castor Wheels 2823645

Description
125MM BRAKED 200KG NY PRESSED STEEL CAST
Request a Quote
Description
125MM BRAKED 200KG NY PRESSED STEEL CAST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823645
Castor Wheels 2823645
125MM BRAKED 200KG NY PRESSED STEEL CAST

125MM BRAKED 200KG NY PRESSED STEEL CAST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823645
Product Name Castor Wheels
Maximum Load 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3132728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Features Brake
Maximum Load 110 lbs (50 kg)
View Details
Castor Wheels - 1718317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2702499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details