RS Components, Ltd.
Trolley Wheels
3995147
Description
LAG 18083 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 18083 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3995147 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
1544 lbs (700 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Polyamide
Maximum Load
2205 lbs (1000 kg)
Wheel Diameter
3.35 inch (85 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Solid
Maximum Load
331 lbs (150 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
187 lbs (85 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details