Sugatsune America, Inc. DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS MX-125PS

Description
Caster with clean appearance Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
Description
Caster with clean appearance Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability
Datasheet
Datasheet Summary
Powered by GS/AI

MX-125PS is a dual brake casters with plate mounting, designed for easy movability and secure locking in either swivel-only or wheel-and-swivel mode. The caster has a polypropylene body in light grey, a chromate-finished steel mounting plate, a nylon/polyurethane wheel in dark grey, a nylon brake component in blue, and a polyurethane rear bumper in dark grey. It has a load capacity of 1450 kg (264 lbs) and weighs 120 g. The dual brake system allows one-step locking with a large lever for the swivel and a small lever for the wheel, enabling rigid operation when the swivel is locked.

Datasheet Summary
Powered by GS/AI

MX-125PS is a dual brake casters with plate mounting, designed for easy movability and secure locking in either swivel-only or wheel-and-swivel mode. The caster has a polypropylene body in light grey, a chromate-finished steel mounting plate, a nylon/polyurethane wheel in dark grey, a nylon brake component in blue, and a polyurethane rear bumper in dark grey. It has a load capacity of 1450 kg (264 lbs) and weighs 120 g. The dual brake system allows one-step locking with a large lever for the swivel and a small lever for the wheel, enabling rigid operation when the swivel is locked.

Suppliers

Company
Product
Description
Supplier Links
DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS - MX-125PS - Sugatsune America, Inc.
Carson, CA, United States
DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS
MX-125PS
DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS MX-125PS
Caster with clean appearance Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for wheel Easy operation Works as rigid type when swivel locked for easy movability

  • Caster with clean appearance
  • Dual brake system. Can be locked on “swivel only” or “wheel and swivel” in one step. Large lock lever for swivel, and small lock lever for wheel
  • Easy operation
  • Works as rigid type when swivel locked for easy movability
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number MX-125PS
Product Name DUAL BRAKE CASTER WITH BRAKE (PLATE TYPE) - MX-125PS
Wheel Type Single Wheel
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-200V - JS310-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 7.88 inch (200 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F - JS375-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-150V - JS300-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.5 inch (88.9 mm)
View Details