RS Components, Ltd. Castor Wheels 1845859

Description
LAG Stem Swivel Castors 26202FB, 120kg,
Request a Quote
Description
LAG Stem Swivel Castors 26202FB, 120kg,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 1845859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
1845859
Castor Wheels 1845859
LAG Stem Swivel Castors 26202FB, 120kg,

LAG Stem Swivel Castors 26202FB, 120kg,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 1845859
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2702483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Wheel Diameter 1.65 inch (42 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2304833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.22 inch (31 mm)
View Details
Castor Wheels - 2702506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 149249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details