Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V JS300-110V

Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Description
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded
Datasheet
Datasheet Summary
Powered by GS/AI

The JS300-110V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing, designed for outdoor use. The bracket includes holes for fastening or welding. It has a load capacity of 1400 kg (3080 lbs) per two casters, a wheel diameter of 110 mm (4-21/64 inches), a width of 24 mm (15/16 inch), a bracket width of 53 mm (2-3/32 inch), a height of 120 mm (4-23/32 inch), and a total weight of 2.0 kg.

Datasheet Summary
Powered by GS/AI

The JS300-110V is a heavy-duty stainless steel caster with a V-shaped roller and sealed bearing, designed for outdoor use. The bracket includes holes for fastening or welding. It has a load capacity of 1400 kg (3080 lbs) per two casters, a wheel diameter of 110 mm (4-21/64 inches), a width of 24 mm (15/16 inch), a bracket width of 53 mm (2-3/32 inch), a height of 120 mm (4-23/32 inch), and a total weight of 2.0 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V - JS300-110V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V
JS300-110V
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V JS300-110V
V-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded

  • V-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS300-110V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-110V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - UHG-100MC - UHG-100MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 1799 lbs (816 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-75V - JS310-75V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3 inch (76.2 mm)
View Details
DUAL BRAKE SYSTEM CASTER (PLATE) - EX-100P - EX-100P - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Brake; Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/WHT - CAPF-75/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details