RS Components, Ltd. Castor Wheels 2270267

Description
LAG 21127 Castor
Request a Quote
Description
LAG 21127 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270267
Castor Wheels 2270267
LAG 21127 Castor

LAG 21127 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270267
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 143 lbs (65 kg)
View Details
Castor Wheels - 2962922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Nylon
Maximum Load 375 lbs (170 kg)
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 149303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2270510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details