CASTECH, Inc. Two-Dimensional Acousto-Optic Q-Switches

Description
Product description:Two dimensional acousto-optic Q-switch (2D-AOQS) is based on one-dimensional acousto-optic Q-switch. Transducers are made on both two mutually orthogonal surfaces of the same acousto-optic medium. The RF signal is transmitted to the surface electrodes of the two transducers at the same time. The two transducers convert the absorbed RF signal into ultrasonic wave and transmit it to the acousto-optic medium at the same time, forming mutually orthogonal diffraction gratings in the medium. The incident light interacts with the orthogonal diffraction grating simultaneously to produce two-dimensional diffracted light, so as to improve the diffraction efficiency. 2D-AOQS aims to improve the diffraction efficiency of a single device and serve as an replacement of using two acousto-optic Q-switches in high-power system.In order to obtain higher diffraction efficiency, 2D-AOQS requires higher RF power, therefore water cooling is needed to ensure the heat dissipation of the device.Applications: -Laser marking-Lithography- Material processing-Medical surgery
Request a Quote Datasheet
Description
Product description:Two dimensional acousto-optic Q-switch (2D-AOQS) is based on one-dimensional acousto-optic Q-switch. Transducers are made on both two mutually orthogonal surfaces of the same acousto-optic medium. The RF signal is transmitted to the surface electrodes of the two transducers at the same time. The two transducers convert the absorbed RF signal into ultrasonic wave and transmit it to the acousto-optic medium at the same time, forming mutually orthogonal diffraction gratings in the medium. The incident light interacts with the orthogonal diffraction grating simultaneously to produce two-dimensional diffracted light, so as to improve the diffraction efficiency. 2D-AOQS aims to improve the diffraction efficiency of a single device and serve as an replacement of using two acousto-optic Q-switches in high-power system.In order to obtain higher diffraction efficiency, 2D-AOQS requires higher RF power, therefore water cooling is needed to ensure the heat dissipation of the device.Applications: -Laser marking-Lithography- Material processing-Medical surgery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Dimensional Acousto-Optic Q-Switches -  - CASTECH, Inc.
Fuzhou, China
Two-Dimensional Acousto-Optic Q-Switches
Two-Dimensional Acousto-Optic Q-Switches
Product description:Two dimensional acousto-optic Q-switch (2D-AOQS) is based on one-dimensional acousto-optic Q-switch. Transducers are made on both two mutually orthogonal surfaces of the same acousto-optic medium. The RF signal is transmitted to the surface electrodes of the two transducers at the same time. The two transducers convert the absorbed RF signal into ultrasonic wave and transmit it to the acousto-optic medium at the same time, forming mutually orthogonal diffraction gratings in the medium. The incident light interacts with the orthogonal diffraction grating simultaneously to produce two-dimensional diffracted light, so as to improve the diffraction efficiency. 2D-AOQS aims to improve the diffraction efficiency of a single device and serve as an replacement of using two acousto-optic Q-switches in high-power system.In order to obtain higher diffraction efficiency, 2D-AOQS requires higher RF power, therefore water cooling is needed to ensure the heat dissipation of the device.Applications: -Laser marking-Lithography- Material processing-Medical surgery

Product description:Two dimensional acousto-optic Q-switch (2D-AOQS) is based on one-dimensional acousto-optic Q-switch. Transducers are made on both two mutually orthogonal surfaces of the same acousto-optic medium. The RF signal is transmitted to the surface electrodes of the two transducers at the same time. The two transducers convert the absorbed RF signal into ultrasonic wave and transmit it to the acousto-optic medium at the same time, forming mutually orthogonal diffraction gratings in the medium. The incident light interacts with the orthogonal diffraction grating simultaneously to produce two-dimensional diffracted light, so as to improve the diffraction efficiency. 2D-AOQS aims to improve the diffraction efficiency of a single device and serve as an replacement of using two acousto-optic Q-switches in high-power system.In order to obtain higher diffraction efficiency, 2D-AOQS requires higher RF power, therefore water cooling is needed to ensure the heat dissipation of the device.Applications:-Laser marking-Lithography-Material processing-Medical surgery

Supplier's Site Datasheet

Technical Specifications

  CASTECH, Inc.
Product Category Acousto-Optic Modulators
Product Name Two-Dimensional Acousto-Optic Q-Switches
Modulation Frequency
Unlock Full Specs
to access all available technical data

Similar Products

One-Dimensional Acousto-Optic Q-Switches -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 6 mm (0.2362 inch)
Wavelength Range 1064 to 1342 nm (10640 to 13420 Å)
View Details
Acousto-Optic Multi-Channel Modulators -  - CASTECH, Inc.
Specs
Aperture 1 mm (0.0394 inch)
Wavelength Range 370 to 355 nm (3700 to 3550 Å)
View Details
Fiber-Coupled Acousto-Optic Modulators -  - CASTECH, Inc.
Specs
Modulation Amplitude; Frequency
Wavelength Range 1030 to 1550 nm (10300 to 15500 Å)
Insertion Loss 4.00 dB
View Details
Free-space Acousto-Optic Modulators -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 3 mm (0.1181 inch)
Wavelength Range 355 to 3000 nm (3550 to 30000 Å)
View Details