CASTECH, Inc. Acousto-Optic Multi-Channel Modulators

Description
Product description:Acousto- optic multi-channel modulators(AOMM) integrate the transducer array with a single acousto-optic crystal to modulate or deflect multiple beams separately.CASTECH manages to minimize the crosstalk through advanced optical and circuitry design, allowing the product to modulate up to 10 channels simultaneously.By using high internal quality, low scattering crystalline quartz, CASTECH's multi-channel acousto-optic modulators are featured with low insertion and high LIDT to promise good performance.Applicat ions:-Lithography-La ser Marking-Material Processing-Micromach ining
Request a Quote Datasheet
Description
Product description:Acousto- optic multi-channel modulators(AOMM) integrate the transducer array with a single acousto-optic crystal to modulate or deflect multiple beams separately.CASTECH manages to minimize the crosstalk through advanced optical and circuitry design, allowing the product to modulate up to 10 channels simultaneously.By using high internal quality, low scattering crystalline quartz, CASTECH's multi-channel acousto-optic modulators are featured with low insertion and high LIDT to promise good performance.Applicat ions:-Lithography-La ser Marking-Material Processing-Micromach ining
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acousto-Optic Multi-Channel Modulators -  - CASTECH, Inc.
Fuzhou, China
Acousto-Optic Multi-Channel Modulators
Acousto-Optic Multi-Channel Modulators
Product description:Acousto- optic multi-channel modulators(AOMM) integrate the transducer array with a single acousto-optic crystal to modulate or deflect multiple beams separately.CASTECH manages to minimize the crosstalk through advanced optical and circuitry design, allowing the product to modulate up to 10 channels simultaneously.By using high internal quality, low scattering crystalline quartz, CASTECH's multi-channel acousto-optic modulators are featured with low insertion and high LIDT to promise good performance.Applicat ions:-Lithography-La ser Marking-Material Processing-Micromach ining

Product description:Acousto-optic multi-channel modulators(AOMM) integrate the transducer array with a single acousto-optic crystal to modulate or deflect multiple beams separately.CASTECH manages to minimize the crosstalk through advanced optical and circuitry design, allowing the product to modulate up to 10 channels simultaneously.By using high internal quality, low scattering crystalline quartz, CASTECH's multi-channel acousto-optic modulators are featured with low insertion and high LIDT to promise good performance.Applications:-Lithography-Laser Marking-Material Processing-Micromachining

Supplier's Site Datasheet

Technical Specifications

  CASTECH, Inc.
Product Category Acousto-Optic Modulators
Product Name Acousto-Optic Multi-Channel Modulators
Aperture 1 mm (0.0394 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Dimensional Acousto-Optic Q-Switches -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 6 mm (0.2362 inch)
Wavelength Range 1064 nm (10640 Å)
View Details
One-Dimensional Acousto-Optic Q-Switches -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 6 mm (0.2362 inch)
Wavelength Range 1064 to 1342 nm (10640 to 13420 Å)
View Details
Free-space Acousto-Optic Modulators -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 3 mm (0.1181 inch)
Wavelength Range 355 to 3000 nm (3550 to 30000 Å)
View Details
Fiber-Coupled Acousto-Optic Modulators -  - CASTECH, Inc.
Specs
Modulation Amplitude; Frequency
Wavelength Range 1030 to 1550 nm (10300 to 15500 Å)
Insertion Loss 4.00 dB
View Details