CASTECH, Inc. One-Dimensional Acousto-Optic Q-Switches

Description
Product description:Acousto- optic Q-switch (AOQS) is a modulator designed for laser Q-switching applications. When applying the RF signal, the losses of cavity increases and the oscillation is hindered. When the RF signal is switched off, the losses of cavity decrease rapidly and then high-energy pulsed laser light is generated.CASTECH provides a variety of A-O Q-switches work at wavelength range of 310 nm-3000 nm. Our products have the advantages of high transmission (up to 99.6%), high switching speed, strong switching off ability, high damage threshold and excellent pulse stability.To obtain higher diffraction efficiency, it requires larger aperture acousto-optic Q-switch and higher RF power, therefore water cooling is needed to ensure the heat dissipation.Applicat ions:-Laser marking-Lithography- Material processing-Medical surgery
Request a Quote Datasheet
Description
Product description:Acousto- optic Q-switch (AOQS) is a modulator designed for laser Q-switching applications. When applying the RF signal, the losses of cavity increases and the oscillation is hindered. When the RF signal is switched off, the losses of cavity decrease rapidly and then high-energy pulsed laser light is generated.CASTECH provides a variety of A-O Q-switches work at wavelength range of 310 nm-3000 nm. Our products have the advantages of high transmission (up to 99.6%), high switching speed, strong switching off ability, high damage threshold and excellent pulse stability.To obtain higher diffraction efficiency, it requires larger aperture acousto-optic Q-switch and higher RF power, therefore water cooling is needed to ensure the heat dissipation.Applicat ions:-Laser marking-Lithography- Material processing-Medical surgery
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One-Dimensional Acousto-Optic Q-Switches -  - CASTECH, Inc.
Fuzhou, China
One-Dimensional Acousto-Optic Q-Switches
One-Dimensional Acousto-Optic Q-Switches
Product description:Acousto- optic Q-switch (AOQS) is a modulator designed for laser Q-switching applications. When applying the RF signal, the losses of cavity increases and the oscillation is hindered. When the RF signal is switched off, the losses of cavity decrease rapidly and then high-energy pulsed laser light is generated.CASTECH provides a variety of A-O Q-switches work at wavelength range of 310 nm-3000 nm. Our products have the advantages of high transmission (up to 99.6%), high switching speed, strong switching off ability, high damage threshold and excellent pulse stability.To obtain higher diffraction efficiency, it requires larger aperture acousto-optic Q-switch and higher RF power, therefore water cooling is needed to ensure the heat dissipation.Applicat ions:-Laser marking-Lithography- Material processing-Medical surgery

Product description:Acousto-optic Q-switch (AOQS) is a modulator designed for laser Q-switching applications. When applying the RF signal, the losses of cavity increases and the oscillation is hindered. When the RF signal is switched off, the losses of cavity decrease rapidly and then high-energy pulsed laser light is generated.CASTECH provides a variety of A-O Q-switches work at wavelength range of 310 nm-3000 nm. Our products have the advantages of high transmission (up to 99.6%), high switching speed, strong switching off ability, high damage threshold and excellent pulse stability.To obtain higher diffraction efficiency, it requires larger aperture acousto-optic Q-switch and higher RF power, therefore water cooling is needed to ensure the heat dissipation.Applications:-Laser marking-Lithography-Material processing-Medical surgery

Supplier's Site Datasheet

Technical Specifications

  CASTECH, Inc.
Product Category Acousto-Optic Modulators
Product Name One-Dimensional Acousto-Optic Q-Switches
Modulation Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Coupled Acousto-Optic Modulators -  - CASTECH, Inc.
Specs
Modulation Amplitude; Frequency
Wavelength Range 1030 to 1550 nm (10300 to 15500 Å)
Insertion Loss 4.00 dB
View Details
Two-Dimensional Acousto-Optic Q-Switches -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 6 mm (0.2362 inch)
Wavelength Range 1064 nm (10640 Å)
View Details
Acousto-Optic Multi-Channel Modulators -  - CASTECH, Inc.
Specs
Aperture 1 mm (0.0394 inch)
Wavelength Range 370 to 355 nm (3700 to 3550 Å)
View Details
Free-space Acousto-Optic Modulators -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 3 mm (0.1181 inch)
Wavelength Range 355 to 3000 nm (3550 to 30000 Å)
View Details