CASTECH, Inc. Fiber-Coupled Acousto-Optic Modulators

Description
Product description:Fiber-co upled acousto-optic modulator (FCAOM) is based on the principle of body wave acousto-optic interaction and has the ability of optical pulse amplitude modulation and optical frequency shift. The rise time of the optical pulse output of the modulator represents the modulation speed which determines the response speed and available bandwidth of the system. Compared with free-space acousto-optic devices, FCAOM has the advantages of convenient to use, easy integration and high reliability with optical fiber coupling. It is widely used in fiber sensing system, fiber laser and other fields.CASTECH can customize FCAOM with corresponding parameter according to customer requirements. The optical fiber terminal of FCAOM could be configured with FC / APC or other connectors as required.Application s:-Laser marking -Lithography -Material processsing -Medical surgery -Micromachining
Request a Quote Datasheet
Description
Product description:Fiber-co upled acousto-optic modulator (FCAOM) is based on the principle of body wave acousto-optic interaction and has the ability of optical pulse amplitude modulation and optical frequency shift. The rise time of the optical pulse output of the modulator represents the modulation speed which determines the response speed and available bandwidth of the system. Compared with free-space acousto-optic devices, FCAOM has the advantages of convenient to use, easy integration and high reliability with optical fiber coupling. It is widely used in fiber sensing system, fiber laser and other fields.CASTECH can customize FCAOM with corresponding parameter according to customer requirements. The optical fiber terminal of FCAOM could be configured with FC / APC or other connectors as required.Application s:-Laser marking -Lithography -Material processsing -Medical surgery -Micromachining
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber-Coupled Acousto-Optic Modulators -  - CASTECH, Inc.
Fuzhou, China
Fiber-Coupled Acousto-Optic Modulators
Fiber-Coupled Acousto-Optic Modulators
Product description:Fiber-co upled acousto-optic modulator (FCAOM) is based on the principle of body wave acousto-optic interaction and has the ability of optical pulse amplitude modulation and optical frequency shift. The rise time of the optical pulse output of the modulator represents the modulation speed which determines the response speed and available bandwidth of the system. Compared with free-space acousto-optic devices, FCAOM has the advantages of convenient to use, easy integration and high reliability with optical fiber coupling. It is widely used in fiber sensing system, fiber laser and other fields.CASTECH can customize FCAOM with corresponding parameter according to customer requirements. The optical fiber terminal of FCAOM could be configured with FC / APC or other connectors as required.Application s:-Laser marking -Lithography -Material processsing -Medical surgery -Micromachining

Product description:Fiber-coupled acousto-optic modulator (FCAOM) is based on the principle of body wave acousto-optic interaction and has the ability of optical pulse amplitude modulation and optical frequency shift. The rise time of the optical pulse output of the modulator represents the modulation speed which determines the response speed and available bandwidth of the system. Compared with free-space acousto-optic devices, FCAOM has the advantages of convenient to use, easy integration and high reliability with optical fiber coupling. It is widely used in fiber sensing system, fiber laser and other fields.CASTECH can customize FCAOM with corresponding parameter according to customer requirements. The optical fiber terminal of FCAOM could be configured with FC / APC or other connectors as required.Applications:-Laser marking -Lithography -Material processsing -Medical surgery -Micromachining

Supplier's Site Datasheet

Technical Specifications

  CASTECH, Inc.
Product Category Acousto-Optic Modulators
Product Name Fiber-Coupled Acousto-Optic Modulators
Modulation Amplitude; Frequency
Unlock Full Specs
to access all available technical data

Similar Products

One-Dimensional Acousto-Optic Q-Switches -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 6 mm (0.2362 inch)
Wavelength Range 1064 to 1342 nm (10640 to 13420 Å)
View Details
Acousto-Optic Multi-Channel Modulators -  - CASTECH, Inc.
Specs
Aperture 1 mm (0.0394 inch)
Wavelength Range 370 to 355 nm (3700 to 3550 Å)
View Details
Two-Dimensional Acousto-Optic Q-Switches -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 6 mm (0.2362 inch)
Wavelength Range 1064 nm (10640 Å)
View Details
Free-space Acousto-Optic Modulators -  - CASTECH, Inc.
Specs
Modulation Frequency
Aperture 3 mm (0.1181 inch)
Wavelength Range 355 to 3000 nm (3550 to 30000 Å)
View Details