CASTECH, Inc. Datasheets for Acousto-Optic Modulators
Acousto-optic modulators are devices that use sound waves to modify the amplitude, frequency, or phase of light passing through an acousto-optic material.
Acousto-Optic Modulators: Learn more
| Product Name | Notes |
|---|---|
| Product description:Acousto- optic modulation is an external modulation technology, which can control the intensity of laser beam, and its speed is much faster than that of mechanical shutter. Acousto-optic modulator... | |
| Product description:Acousto- optic multi-channel modulators(AOMM) integrate the transducer array with a single acousto-optic crystal to modulate or deflect multiple beams separately.CASTECH manages to minimize the crosstalk through advanced optical and... | |
| Product description:Acousto- optic Q-switch (AOQS) is a modulator designed for laser Q-switching applications. When applying the RF signal, the losses of cavity increases and the oscillation is hindered. When the... | |
| Product description:Fiber-co upled acousto-optic modulator (FCAOM) is based on the principle of body wave acousto-optic interaction and has the ability of optical pulse amplitude modulation and optical frequency shift. The... | |
| Product description:Two dimensional acousto-optic Q-switch (2D-AOQS) is based on one-dimensional acousto-optic Q-switch. Transducers are made on both two mutually orthogonal surfaces of the same acousto-optic medium. The RF signal is... |