The 8B37T is a non-linearized thermocouple input module that interfaces with Type T thermocouples, providing a 0 to +5V analog output with ±0.05% accuracy and ±0.25°C specification. It features 1500Vrms isolation, 120dB CMR, 70dB NMR at 60Hz, cold junction compensation, and input protection up to 240VAC continuous. The module operates from -40°C to +85°C, has a 3Hz bandwidth, and a 150ms response time. It is housed in a 1.11" x 1.65" x 0.40" package, is UL/cUL listed, CE compliant, and meets ANSI/IEEE C37.90.1 transient standards. Designed for embedded and industrial applications, it supports installation in Class I, Division 2 hazardous locations.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B37 nonlinearized module isolates, filters, and amplifies a single channel of temperature input from a thermocouple input signal and provides an analog voltage output.
The 8B37 can interface to industry standard thermocouple types J, K, T, R, and S and has an output signal of 0 to +5V. Each module is coldjunction compensated to correct for parasitic thermocouples formed by the thermocouple wire and screw terminals on the mounting backpanel. Upscale open thermocouple detect is provided by an internal pull-up resistor.
Signal filtering is accomplished with a 3-pole filter optimized for time and frequency response which provides 70dB of normal-mode rejection at 60Hz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other two are on the system side.
A special input circuit on the 8B37 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B37T |
| Product Name | 8B37 Non-Linearized Thermocouple Input Module |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |