TE Connectivity Cable Ties EN3742-238

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 260 MM  [10.2 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 260 MM  [10.2 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - EN3742-238 - TE Connectivity
Berwyn, PA, United States
Cable Ties
EN3742-238
Cable Ties EN3742-238
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 260 MM  [10.2 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 260 MM  [10.2 INCH ]
  • Product Thickness : .25 MM  [.009 INCH ]
  • Product Width : 7.9 MM  [.31 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Ball Lock
  • Tensile Strength (LBF) : 250
  • Tensile Strength (NEWT) : 1112
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number EN3742-238
Product Name Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-184 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details
Cable Ties - EN3742-297 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Cable Ties - 1-2530591-5 - TE Connectivity
Specs
Material Nylon 6.6
Length 5.91 inch (150 mm)
View Details
2 suppliers