Advantech SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories BB-SR31008120

Description
SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications DIN rail mounting, Sleep mode 5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH GPS, USB, I/O 2x DI + 1x DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet
Description
SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications DIN rail mounting, Sleep mode 5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH GPS, USB, I/O 2x DI + 1x DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories - BB-SR31008120 - Advantech
Cincinnati, OH, United States
SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories
BB-SR31008120
SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories BB-SR31008120
SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications DIN rail mounting, Sleep mode 5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH GPS, USB, I/O 2x DI + 1x DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall

SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories

  • LTE Cat.4, 3G/HSPA+, GPRS/EDGE, Global, 2x SIM
  • LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41
  • Powerful CPU and Memory, Hosting of SW IoT applications
  • DIN rail mounting, Sleep mode
  • 5x ETH, PSE PoE+, PoE+ IEEE 802.3at & 802.3af on 2x ETH
  • GPS, USB, I/O 2x DI + 1x DO, MicroSD
  • Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
  • Certifications: CE, UL, TELEC
  • Advanced networking, Diagnostics, VPN support, Firewall
Buy Now Datasheet
Gateways, Routers - 2084-BB-SR31008120-ND - DigiKey
Thief River Falls, MN, United States
Gateways, Routers
2084-BB-SR31008120-ND
Gateways, Routers 2084-BB-SR31008120-ND
ROUTER LTE,5E,USB,2I/O,SD,2 S,PSE

ROUTER LTE,5E,USB,2I/O,SD,2S,PSE

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number BB-SR31008120 2084-BB-SR31008120-ND
Product Name SmartFlex, Global, 5x Ethernet, PoE PSE, Metal, Without Accessories Gateways, Routers
Features Internet of Things (IoT) Capable; PoE Ready
Unlock Full Specs
to access all available technical data

Similar Products

8AI/ 8DI/ 4DO/ 4-Slot IO Modbus /BACnet /101/104 /DNP3/PLC/Azure/AWS IoT RTU - ADAM-3600-C2GL1B1E - Advantech
Specs
No. Of Channels 8 #
Features Internet of Things (IoT) Capable
View Details
Modbus Gateway, 4Port, 10Mbps/100Mbps; No. Of Ethernet Ports Advantech - 57AC6239 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
2 suppliers
4FE+1FE ST Multi-mode Unmanaged Ethernet Switch, Flexible mounting - ADAM-6521/ST-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces ST type
View Details
3 suppliers
SmartFlex, Global, 5x Ethernet, Wi-Fi, Plastic, Without Accessories - BB-SR30010110-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
2 suppliers