Winchester Interconnect In Series Adapter 235A022

Description
Female/Female Bulkhead. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote
Description
Female/Female Bulkhead. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 235A022 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
235A022
In Series Adapter 235A022
Female/Female Bulkhead. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Female/Female Bulkhead. Adapters & Terminators: Standard Twinax adapters are used for joining, splicing, and tapping various cable applications. These adapters are sturdy machined brass with attractive nickel plating. All contacts are gold plated for reliable mating.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 235A022
Product Name In Series Adapter
Connector Type Twinax
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 1.35mm Female to 1.85mm Female DC - 67GHz 50Ω - 135F-185F+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.02 :1
View Details
Coaxial Adapters 3031 - 3031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details