RS Components, Ltd.
Castor Wheels
2270510
Description
LAG 17230 FR HB Castor
Request a Quote
Email Supplier
Description
LAG 17230 FR HB Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2270510 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Features
|
Brake
|
|
Maximum Load
|
331 lbs (150 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
121 lbs (55 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Maximum Load
1764 lbs (800 kg)
Wheel Diameter
9.84 inch (250 mm)
Wheel Width
1.97 inch (50 mm)
View Details
Maximum Load
1433 lbs (650 kg)
Wheel Diameter
5.91 inch (150 mm)
Wheel Width
1.97 inch (50 mm)
View Details