Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F JS375-50F

Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Description
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.
Datasheet
Datasheet Summary
Powered by GS/AI

JS375-50F is a flat-shaped, heavy-duty stainless steel bearing roller with a bracket designed for outdoor use, featuring a sealed bearing and mounting holes suitable for fastening or welding. It has a roller diameter of 50 mm (1-31/32 inches), width of 100 mm (3-15/16 inches), bracket width of 47 mm (1-27/32 inches), bracket height of 30 mm (1-3/16 inches), and a load capacity of 400 kgf per pair. The bracket has a height H of 62.0 mm (2-7/16 inches) and a hole diameter d of 7 mm (9/32 inches). The assembly weighs 0.5 kg.

Datasheet Summary
Powered by GS/AI

JS375-50F is a flat-shaped, heavy-duty stainless steel bearing roller with a bracket designed for outdoor use, featuring a sealed bearing and mounting holes suitable for fastening or welding. It has a roller diameter of 50 mm (1-31/32 inches), width of 100 mm (3-15/16 inches), bracket width of 47 mm (1-27/32 inches), bracket height of 30 mm (1-3/16 inches), and a load capacity of 400 kgf per pair. The bracket has a height H of 62.0 mm (2-7/16 inches) and a hole diameter d of 7 mm (9/32 inches). The assembly weighs 0.5 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F - JS375-50F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F
JS375-50F
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F JS375-50F
Flat-shaped roller Sealed bearing ideal for outdoor environment Bracket has holes for fasteners or it also can be welded.

  • Flat-shaped roller
  • Sealed bearing ideal for outdoor environment
  • Bracket has holes for fasteners or it also can be welded.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS375-50F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-50F
Wheel Type Flat Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

CASTER WITH BRAKE - GX-60-N12S - GX-60-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-50/BLK - CABF-50/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MC - UHG-65MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-60V - JS310-60V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 2.38 inch (60.32 mm)
View Details