Buckaroos, Inc. CoolDry Insulated Saddle 9" x 1" CD91

Description
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature
Description
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature

Suppliers

Company
Product
Description
Supplier Links
CoolDry Insulated Saddle 9
Indianapolis, IN, USA
CoolDry Insulated Saddle 9" x 1"
CD91
CoolDry Insulated Saddle 9" x 1" CD91
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature
  • Recommended Product - All Cold and Hot Applications from -290°F to 250°F
  • Phenolic foam insulation meets 25/50 Flame-Smoke Ratings.
  • Superior Zero Perm rated facing makes it ideal for all cold piping.
  • Does not contribute to mold, mildew or bacteria growth.
  • Water and moisture resistant.
  • Saddle features a partial bottom rib that centers it inside clevis hanger.
  • Insulation has excellent compressive strength, and CFC and HCFC free.
  • Easy Data Sheet and CSI 3-Part Format download.
  • Quick inspection Logo with size on bottom of each Saddle.
  • Low K factor of .16 at 75°F Mean Temperature
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD91
Product Name CoolDry Insulated Saddle 9" x 1"
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 141F0050EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 300 lbs (136 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Channel Conduit/Cable Clamp - 098N106 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 6.12 inch (155.57 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details